Storage: Store at 4°C.
Product overview: This product is a scaffold material for nerve tissue engineering prepared from biodegradable polymer materials. It has a specific three-dimensional structure, a certain mechanical strength to meet the role of support or adhesive connection, and can be degraded after nerve tissue repair. The scaffold can stimulate the recognition of damaged nerves to the environment by using its own structure or by loading growth factors and other biological and chemical signals, helping nerve cells to attach and promoting their directional growth, thereby causing a rational response of tissues and cells. It can accept the ingrowth of regenerated axons and mechanically guide the axons.
Size:
1. The following OD/ID parameter is availible:
500um/600um; 500um/700um; 800um/900um; 250um/450um
Pore size: 20um
Porosity: 80%
Fiber diameter: 500nm
2. The following OD/ID parameter is availible:
250um/300um; 250um/350um
Pore size: 20um
Porosity: 80%
Fiber diameter: 200nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BIOT-045 |
| Product Name | PLA Neural Tissue Engineering Material |