Storage: Store at 4°C.
Product overview: This product is a scaffold material for vascular tissue engineering prepared from biodegradable polymer materials. It has good cell compatibility and can be made into a three-dimensional structure similar to the human body. It has porosity requirements for cell growth and vascular mechanical properties requirements.
Size:
1. The following OD/ID parameter is availible:
100um/150um; 100um/200um; 250um/300mm; 250um/350um
Pore size: 20um
Porosity: 80%
Fiber diameter: 200nm
2. The following OD/ID parameter is availible:
500um/600um; 500um/700um
Pore size: 20um
Porosity: 80%
Fiber diameter: 500nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BIOT-044 |
| Product Name | PCL Vascular Tissue Engineering Material |