Storage: Store at 4°C.
Product overview: This product is a microfiber tendon patch prepared from biodegradable polymer materials. It has good biocompatibility, processability, open pore structure, and certain mechanical properties, including strength and flexibility.
Size:
Diameter: 2cm
Length: 5cm
Porosity: 80%
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BIOT-036 |
| Product Name | Collagen Tendon Tissue Engineering Material |