Storage: Store at 4°C.
Product overview: This product is a microfiber tendon patch prepared from biodegradable polymer materials. It has good biocompatibility, processability, open pore structure, and certain mechanical properties, including strength and flexibility.
Size:
Area:10cm*10cm
Thickness:200um; 500um; and 1mm are available
Pore size: 20um
Porosity: 80%
Fiber diameter: 200nm; 500nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BIOT-034 |
| Product Name | PCL Tendon Tissue Engineering Material |