Storage: Store at 4°C.
Product overview: This product is a porous microsphere made of biodegradable polymer material, suitable for the growth of adherent cells. It has the characteristics of high specific surface area, efficient cell expansion and injectability, which can significantly improve cell adhesion and growth, nutrient transport and metabolite excretion, and can enhance cell-to-cell interactions. Widely used as a cell culture carrier. The microsphere carrier also has a supporting function and can be used as a cell scaffold material and tissue repair material. During use, the cells inside the microsphere are protected from the impact of shear force, osmotic pressure and pH, and the release of cells and tissue repair in vivo can be achieved. Purpose.
Size:
Average particle size of microspheres: 100-300μm in diameter
Pore size range: 5-60μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BIOD-006 |
| Product Name | PCL Cell Culture Microspheres |