The photoinitiator LAP has been mixed with the GelMA, and it only needs to be dissolved and light-cured to easily obtain a hydrogel with a pore structure of hundreds of microns. Provide efficient material exchange channels for cells, and also provide space for cell proliferation and growth. Can significantly improve cell proliferation activity.
Storage:
Room temperature for 3 Months
4˚C for 12 Months
-18˚C for 18 Months
Protect from light
Product overview:
Type I: Porosity 30-40% with 10-100um pore size
Type II:Porosity 50-600% with 100-200um pore size
The photoinitiator LAP has been mixed with the GelMA. When the preparation concentration is 6% w/v, the concentration of LAP in the solution is equivalent to 0.25% w/v.
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BINK-063 |
| Product Name | Porous GelMA Hydrogel |