Hyaluronic acid (Hyaluronic acid, HA) is a natural glycosaminoglycan polymer composed of D-glucuronic acid and N-acetyl-D-glucosami
ne as disaccharide structural units. It is a component of the extracellular matrix of animal tissues, has good water-locking and moisturizing properties, and has a high content in brain tissue, synovial fluid and vitreous body. HA plays an important role in many biological processes such as cell proliferation, differentiation, morphogenesis, inflammation and wound healing. Hyaluronic acid Methacryloyl (HAMA) introduces methacrylic groups into the molecular chain of hyaluronic acid to endow it with photocuring ability.
Product overview:
This product contains 1 vial HAMA and 1 vial LAP. Type I: 0.5g HAMA +0.025g LAP Type II: 0.2g HAMA +0.025g LAP
Hyaluronic acid (Hyaluronic acid, HA) is a natural glycosaminoglycan polymer composed of D-glucuronic acid and N-acetyl-D-glucosamine as disaccharide structural units. It is a component of the extracellular matrix of animal tissues, has good water-locking and moisturizing properties, and has a high content in brain tissue, synovial fluid and vitreous body. HA plays an important role in many biological processes such as cell proliferation, differentiation, morphogenesis, inflammation and wound healing.
Hyaluronic acid Methacryloyl (HAMA) introduces methacrylic groups into the molecular chain of hyaluronic acid to endow it with photocuring ability.
Product overview:
This product contains 1 vial HAMA and 1 vial LAP.
Type I: 0.5g HAMA +0.025g LAP
Type II: 0.2g HAMA +0.025g LAP