Storage: Dark, Dry, -20 to 4 ℃
Usage:
1. The recommended concentration of this product is < 10mg/mL.Stir overnight in 20 mM acetic acid at 4 centigrade.
2. It can be self-assemble into gel at mild pH under room temperature..
3. When using this solution, avoid repeated freezing and thawing.
Product overview:
1.This product is extracted and purified from pig using enzymatic digestion technology under mild conditions of low temperature.
2.When the concentration of this product is high(5-10mg/mL), it has the characteristics of self-assembly into glue at neutral pH under room temperature.
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BINK-041G |
| Product Name | Porcine Collagen Type I, GMP Grade |