Storage: Dark, Dry, -20 to 4 ℃
Usage:
1. The recommended concentration of this product is < 10mg/mL.Stir overnight in 20 mM acetic acid at 4 centigrade.
2. It is recommended to self-assemble into gel first, and then light curing. Thus can increase mechanical strength.
3. When using this solution, avoid repeated freezing and thawing.
4. This product is used in combination with LAP, and can be cross-linked and cured under the visible light spectrum of 365-405 nm.
Product overview:
1. This product is a photosensitive biological material. It has the same structure and bioactivity with porcine collagen I(raw material).
2. This product can be used in conjunction with photoinitiators to cross-link and cure under the action of blue light or ultraviolet light.
3. The higher the concentration of this product, the greater the elastic modulus after curing.
4. This product can be loaded with cells for 3D printing.
5. This product can be mixed with other photosensitive biological materials (such as HAMA, CSMA, etc.)
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | BINK-038G |
| Product Name | Methacrylated Collagen Type I(Col-1 MA), GMP Grade |