Matexcel GelMA, 300g Bloom, <40% BINK-005

Description
Gelatin-methacryloyl (GelMA) is a semi-synthetic hydrogel which consists of gelatin derivatized with methacrylamide and methacrylate groups. Storage: Dark, Dry, -20 to 4 ℃ Usage: 1. The recommended concentration of this product is 5%-20% (W/V). The dissolution temperature is 50-60 centigrade, and the solution can be filtered and sterilized through a 0.22um filter. 2. The aqueous solution of this product will solidify at 25 centigrade. It can continue to be used after the temperature rises (50-60 centigrade) to melt. 3. When using this solution, avoid repeated freezing and thawing. 4. This product is used in combination with LAP, and can be cross-linked and cured under the visible light spectrum of 365-405 nm. Product overview: 1. This product is a photosensitive biological material, which has the same good biocompatibility and cell adhesion as gelatin (raw material). 2. This product can be used in conjunction with photoinitiators to cross-link and cure under the action of blue light or ultraviolet light. 3. The grafting rate of this product is <40%. 4. The higher the concentration of this product, the greater the elastic modulus after curing. 5. This product can be loaded with cells for 3D printing. 6. This product can be mixed with other photosensitive biological materials (such as HAMA, CSMA, etc.)
Datasheet
Description
Gelatin-methacryloyl (GelMA) is a semi-synthetic hydrogel which consists of gelatin derivatized with methacrylamide and methacrylate groups. Storage: Dark, Dry, -20 to 4 ℃ Usage: 1. The recommended concentration of this product is 5%-20% (W/V). The dissolution temperature is 50-60 centigrade, and the solution can be filtered and sterilized through a 0.22um filter. 2. The aqueous solution of this product will solidify at 25 centigrade. It can continue to be used after the temperature rises (50-60 centigrade) to melt. 3. When using this solution, avoid repeated freezing and thawing. 4. This product is used in combination with LAP, and can be cross-linked and cured under the visible light spectrum of 365-405 nm. Product overview: 1. This product is a photosensitive biological material, which has the same good biocompatibility and cell adhesion as gelatin (raw material). 2. This product can be used in conjunction with photoinitiators to cross-link and cure under the action of blue light or ultraviolet light. 3. The grafting rate of this product is <40%. 4. The higher the concentration of this product, the greater the elastic modulus after curing. 5. This product can be loaded with cells for 3D printing. 6. This product can be mixed with other photosensitive biological materials (such as HAMA, CSMA, etc.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GelMA, 300g Bloom, <40% - BINK-005 - Matexcel
Shirley, NY, United States
GelMA, 300g Bloom, <40%
BINK-005
GelMA, 300g Bloom, <40% BINK-005
Gelatin-methacryloyl (GelMA) is a semi-synthetic hydrogel which consists of gelatin derivatized with methacrylamide and methacrylate groups. Storage: Dark, Dry, -20 to 4 ℃ Usage: 1. The recommended concentration of this product is 5%-20% (W/V). The dissolution temperature is 50-60 centigrade, and the solution can be filtered and sterilized through a 0.22um filter. 2. The aqueous solution of this product will solidify at 25 centigrade. It can continue to be used after the temperature rises (50-60 centigrade) to melt. 3. When using this solution, avoid repeated freezing and thawing. 4. This product is used in combination with LAP, and can be cross-linked and cured under the visible light spectrum of 365-405 nm. Product overview: 1. This product is a photosensitive biological material, which has the same good biocompatibility and cell adhesion as gelatin (raw material). 2. This product can be used in conjunction with photoinitiators to cross-link and cure under the action of blue light or ultraviolet light. 3. The grafting rate of this product is <40%. 4. The higher the concentration of this product, the greater the elastic modulus after curing. 5. This product can be loaded with cells for 3D printing. 6. This product can be mixed with other photosensitive biological materials (such as HAMA, CSMA, etc.)

Gelatin-methacryloyl (GelMA) is a semi-synthetic hydrogel which consists of gelatin derivatized with methacrylamide and methacrylate groups.

Storage: Dark, Dry, -20 to 4 ℃

Usage:

1. The recommended concentration of this product is 5%-20% (W/V). The dissolution temperature is 50-60 centigrade, and the solution can be filtered and sterilized through a 0.22um filter.
2. The aqueous solution of this product will solidify at 25 centigrade. It can continue to be used after the temperature rises (50-60 centigrade) to melt.
3. When using this solution, avoid repeated freezing and thawing.
4. This product is used in combination with LAP, and can be cross-linked and cured under the visible light spectrum of 365-405 nm.

Product overview:

1. This product is a photosensitive biological material, which has the same good biocompatibility and cell adhesion as gelatin (raw material).
2. This product can be used in conjunction with photoinitiators to cross-link and cure under the action of blue light or ultraviolet light.
3. The grafting rate of this product is <40%.
4. The higher the concentration of this product, the greater the elastic modulus after curing.
5. This product can be loaded with cells for 3D printing.
6. This product can be mixed with other photosensitive biological materials (such as HAMA, CSMA, etc.)

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Biological Materials
Product Number BINK-005
Product Name GelMA, 300g Bloom, <40%
Unlock Full Specs
to access all available technical data

Similar Products