Pitch: 297 nm
Surface feature: Aluminum bumps
Substrate: Silicon
Mounting: Mounted on Universal 1\" (25.4 mm) round x 20 mm high
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-837 |
| Product Name | Microscopy Reference Standard 837 |