Pitch: 70 nm
Surface feature: Silicon Oxide ridges
Substrate: Silicon
Mounting: Mounted on AMRAY Pin-Type Mount 12.7 (table)X3.2(pin)X 15mm (length)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-828 |
| Product Name | Microscopy Reference Standard 828 |