Pitch: 300nm
Surface feature: Ti lines
Substrate: Silicon
Mounting: Unmounted or mounted samples using standard aluminum pin type stubs.
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-806 |
| Product Name | Microscopy Reference Standard 806 |