Pitch: 700nm
Surface feature: Alternating lines of Titanium and Silicon.
Substrate: Silicon
Mounting: Unmounted or mounted samples using standard aluminum pin type stubs.
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-805 |
| Product Name | Microscopy Reference Standard 805 |