Pitch: 700nm
Surface feature: Tungsten lines
Substrate: Silicon
Mounting: Unmounted or mounted samples using standard aluminum pin type stubs.
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-804 |
| Product Name | Microscopy Reference Standard 804 |