Pitch: 300nm
Surface feature: Tungsten lines
Substrate: Silicon (Physical Size 3mm x 4mm x 0.5mm)
Mounting: Unmounted or mounted samples using standard aluminum pin type stubs.
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-803 |
| Product Name | Microscopy Reference Standard 803 |