Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Pin Mounted (Head dia.=25.4mm; pin=3.2mm, FEI/Philips, Cambridge, Leica, TESCAN, CAMSCAN, ASPEX, Phenom)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-767 |
| Product Name | Microscopy Reference Standard 767 |