Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Mounted (31.7mm dia. x 6.47mm, Cambridge S4 Mount)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-764 |
| Product Name | Microscopy Reference Standard 764 |