Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Mounted (12.2mm dia. x 10mm Cylinder, JEOL_
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-763 |
| Product Name | Microscopy Reference Standard 763 |