Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Pin Mounted (12.7mm x 3.2mm pin. Pin length=6mm, ZEISS/LEO SEMS FESEMs/FIBS)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-759 |
| Product Name | Microscopy Reference Standard 759 |