Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Mounted (15mm dia. x 10mm Cylinder, JEOL, ISI/ABT/TOPCON)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-758 |
| Product Name | Microscopy Reference Standard 758 |