Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Mounted (Head dia.=12.7mm; Pin dia.=3.2mm; Pin length=14.3mm, AMRAY)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-755 |
| Product Name | Microscopy Reference Standard 755 |