Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Pin Mounted (Head dia.=12.7mm; Pin dia.=3.2mm; Pin length= 7.9mm, FEI/Philips, Cambridge, Leica, TESCAN, CAMSCAN, ASPEX, Phenom
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-754 |
| Product Name | Microscopy Reference Standard 754 |