Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon (4x3mm dimensions. Line height (about 30nm) and line width (130nm))
Mounting: Mounted on 12mm steel disk
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-751 |
| Product Name | Microscopy Reference Standard 751 |