Pitch: 145nm
Surface feature: Aluminum lines
Substrate: Glass (4x6mm dimensions. Line height (about 100nm) and line width (about 75nm))
Mounting: Mounted on 12mm steel disk
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-750 |
| Product Name | Microscopy Reference Standard 750 |