Application: Water-based latex pain, interior paint, adhesive products.
Product overview:
Characteristic: 1. Has strong inhibition and sterilization properties on all kinds of bacteria which let to the coating materials get mildewed. 2. For making antimicrobial and wildew proof water-based latex pain, Interior paint,adhesive products.
Mildew Inhibitor Content: 10%
Antimicrobial rate: > 90%
Recommended dosage: 2%-5%
pH: 4-6
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0040 |
| Product Name | Inorganic Silver Antimicrobial & Antifungal Grout |