Application: Shoe materials and shoes.
Stability: It could be used in the materials which their pH is around 4-10.
Product overview:
Characteristic: 1. Broad spectrum sterilization capabilities: it could kill and inhabit the common pathogenic bacteria such as e. coli, staphylococcus aureus and salmonella, and the antimicrobial rate is over 90%. 2. Has excellent penetration on the Vamp or
other parts of shoes. 3. Play modest role, no bleaching, no corrosion, no irritation.
The ratio of dilution: 1:10-1:20
pH: 5.0-8.0
Solubility: Dissolve in water
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0030 |
| Product Name | Fungicide for Shoe Materials |