Application: Applied to the UV-proof, antimicrobial, anti-odor, VOC degradation cases; also could be used as additives to coating, ceramics, textiles and cosmetics materials.
Product overview:
Characteristic: 1. Broad spectrum sterilization capabilities: it could kill and inhabit the common pathogenic bacteria such as e. coli, staphylococcus aureus and salmonella, and the antimicrobial rate is over 99%. 2. Do not contain formaldehyde and heavy metals, comply with EU RoHS regulations.
Melting temperature: Over 1000 centigrade.
Surface area: >50㎡/g
Particle Size after dispersing: D50: 70nm; D90: 80-300nm
LD50: >5000mg/kg
Solvent: Water or glycol
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0029 |
| Product Name | Zinc Oxide (ZnO) Dispersant |