Application: Widely used in making cotton, blending fabrics, chemical fibers, nonwoven, leather fabrics.
Components: Inorganic silver with organic antimicrobial agent.
Product overview:
Characteristic: 1. Permanent antimicrobial and mold prevention. 2. Toxic side effects on the human body contact with the skin no stimulation, no allergic reactions, and present no hazards to human body.
Recommended dosage: 3%-5%
pH: 8.0-9.0
Solubility: Dilution by aqueous solution.
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0028 |
| Product Name | Compound Antimicrobial Textile Finishing Agent |