Application: Sanitary Napkin, Nonwoven.
Components: Silver with medicine alcohol
Product overview:
Characteristic: Colorless and transparent liquid. This solution has good safety ,reliability, and excellent bactericidal effect and never changes color or oxidizes.
Recommended dosage: Directly spraying on the sanitary napkin or nonwoven.
pH: 6.0-9.0
Particle Size: Less than 10nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0026 |
| Product Name | Silver Antimicrobial Finishing Agent for Sanitary Napkin |