Application: All types of water-based materials such as ceramic glaze , water coating and paints, etc.
Product overview:
Characteristic: 1. With Permanent antimicrobial and anti_x0002_mildew properties. The antimicrobial rate of the ceramics is over 90% and anti-mildew activity assessment reach the level 0 through the national testing authority. 2. UV-proof, anti-aging, deodorant. 3. Decompose formaldehyde, benzene, ammonia, VOC and other harmful gases in the air. 4. Super oxidation: completely decompose harmful organic chemicals into CO2 and H2O to eliminate pollution completely. 5. Easy to apply into your production.
Recommended dosage: 4%-5%
pH: Weakly alkaline
Particle Size: Nanoparticle, D50<90nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0024 |
| Product Name | Antimicrobial & Self-cleaning Auxiliary for Ceramics Ceramics |