Application: Medical products such as gel and lotion. Or adding to textile products ,papers and various water or oil paints.
Product overview:
Characteristic: Colorless and transparent liquid. This solution has good safety ,reliability, and excellent bactericidal effect and never changes color or oxidizes.
Silver Content: 1000ppm
Recommended dosage: 40-80ppm
pH: 6.0-6.5
Particle Size: 2-10nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0022 |
| Product Name | Colorless Silver Antimicrobial Solution, 2-10nm |