Application: Staple Fibers
Product overview:
Characteristic: 1. Broad-spectrum antimicrobial effect: It could kill and inhabit many types of pathogenic bacterias such as Escherichia coli, Staphylococcus aureus, Candida albicans, Pneumobacillus and Psudomonas aeruginosa permanently. 2. Excellent spinning performance: In spinning process, it never comes with yarn breaking and filament which with high yield. 3. Excellent thermal stability, high temperature resistance and no discoloration. 4. Superior compatibility and dispersion properties, do not interfere with the original spinning technique. 5. Present no hazards to humans and environments, show no irritation to skin and without teratogenicity. It reaches the standards of EU RoHS regulations and could be applicable in food contact products. 6. Antimicrobial fiber has high efficiency of killing and inhibiting bacterium, the antimicrobial rate is up to over 99%.
Melting Point: 256 centigrade
Water content: ≤0.20%
Silver Content: >4000PPM
DF≤0.45MPa
Recommended dosage: 5%-6%
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0017 |
| Product Name | Silver Ion Antimicrobial PET Master Batches |