Application: Plastics, coatings, papers and non-woven
Product overview:
Characteristic: 1. The surface (interface) is highly active, and after the composite modification, the particle self-agglomeration is reduced and could be 100% compatible with the application products. 2. Releasing negative ions automatically and permanently, and with air cleaning, antibacterial and odor function. It could promote human microcirculation, and provide biological immunity. 3. Resistance to sunlight, color permanence and with good heat resistance.
Release Quantity: 30000-5000 ions
Heat resistance: >450 centigrade
Recommended dosage: 3%-6%
Particle Size: >2000nm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0014 |
| Product Name | Micro Negative Ion Powder for coatings |