Application: Chemical Fibers.
Product overview:
Characteristic: 1. With strong thermal and pressure sensitivity. 2. The particle size is smaller than ordinary Negative Ion Powder and the release amount of negative ion is plenty.
Release Quantity: 4000ea/cm3
Recommended dosage: 2%-3%
Particle Size: ~1μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0012 |
| Product Name | Micro Negative Ion Powder |