Application: Medicine, water treatment, catalyst, compound materials and antimicrobial materials, etc.
Product overview:
Characteristic: 1. Crystal structure, thickness of lamellar interface less than 50nm and average particle size around 1-1.5um. 2. It is insoluble in water and organic solvent, with high chemical stability. With large specific surface area and high sodium exchange rates.
Zirconium Content: ≧48%
Particle Size: D50<1.2μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0008 |
| Product Name | Lamellar Zirconium Phosphate Carrier Powder |