Application: Textiles, Plastics, Coating
Components: Silver, Zinc.
Product overview:
Characteristic: 1. Permanent antimicrobial effect with broad spectrum sterilization capabilities, and present no hazards to users or manufacturing process. Stable chemical property, high temperature resistance, long-acting protection effect. 2. Nanoparticles. 3. Anti-mould activity assessment: reach level 0. 4. With certain formaldehyde purification property. 5. Meet the standards of RoHS.
Specific area:> 40㎡/g
Recommended dosage: 1.5%
Size: nanoparticles
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0006 |
| Product Name | Inorganic Zinc Silver Antimicrobial Powder |