Application: Rubbers ,plastics, coating and paints
Product overview:
Characteristic: 1. Permanent anti-mildew effect and present no hazards to humans and no skin irritation. 2. Stable physicochemical property; long_x0002_acting effect. 3. Excellent discoloration resistance. Anti_x0002_mould activity assessment: above level 1 and with over 90% antimicrobial rate.
pH: 6.5-7.5
Recommended dosage: 0.5%
Particle Size: D50<2.0μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0005 |
| Product Name | Antibacterial & Anti mildew Compound Powder |