Application: Foaming Sponge, EVA
Product overview:
Characteristic: 1. Permanent antimicrobial effect with broad spectrum sterilization capabilities, and present no hazards to users or manufacturing process. Stable physicochemical property, high temperature resistance, long-acting effect,and highly washing
durable ,antimicrobial rate is still reach 99% even washing over 30 times. 2. It could be 100% compatible with any other blowing promoters, without any effect to sponge performance.
Recommended dosage: 1.2%
Heat resistance: >1000 centigrade
Moisture Content:≤ 0.5%
Particle Size: D50<1.5μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0004 |
| Product Name | Inorganic Silver Ion Antimicrobial Powder For Foaming Sponge |