Application: Chemical fibers, Fabrics
Product overview:
Characteristic: 1. Permanent antimicrobial effect with broad spectrum sterilization capabilities, and present no hazards to users or manufacturing process. 2. Stable physicochemical property, high temperature resistance, long-acting effect. 3. Small particle and never-discolored . So can be applied for special products such as thin film and ultra thin fibers. 4. Silver is inorganic and non-leaching , so it's highly washing durable and with good spinnability.
Silver content: ≥19000ppm
Recommended dosage: 1.2%
Particle Size: D50<1.2μm, D90<2.0μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0003 |
| Product Name | Nano Silver Antimicrobial Powder for Textile Spinning |