Pitch: 145nm
Surface feature: Aluminum lines
Substrate: Glass (4x6 mm. Line height (about 100 nm) and line width (about 75 nm) are not calibrated.)
Mounting: Unmounted
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | AFM-831 |
| Product Name | Microscopy Reference Standard 831 |