Materion Corporation UHP9999

Description
It has 6 times the specific stiffness of steel. Beryllium has a very high melting point and it maintains useful mechanical properties up to much higher temperatures than most other metals, yet it is also prized for its excellent cryogenic properties. Beryllium combines high thermal conductivity with the highest specific heat of any metal for superior thermal diffusivity, making it extremely useful for dissipating thermal transients. Beryllium has excellent damping characteristics. It is a low Z material, with the highest x-ray transparency of any engineering material. This fascinating metal has an extensive heritage in space structures, airborne, earth- and space-based optics, and the semiconductor, medical and nuclear industries. Designers continue to specify beryllium due to its unmatched capabilities for medical, aerospace, defense, information technology, scientific, nuclear and other applications.
Description
It has 6 times the specific stiffness of steel. Beryllium has a very high melting point and it maintains useful mechanical properties up to much higher temperatures than most other metals, yet it is also prized for its excellent cryogenic properties. Beryllium combines high thermal conductivity with the highest specific heat of any metal for superior thermal diffusivity, making it extremely useful for dissipating thermal transients. Beryllium has excellent damping characteristics. It is a low Z material, with the highest x-ray transparency of any engineering material. This fascinating metal has an extensive heritage in space structures, airborne, earth- and space-based optics, and the semiconductor, medical and nuclear industries. Designers continue to specify beryllium due to its unmatched capabilities for medical, aerospace, defense, information technology, scientific, nuclear and other applications.

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
UHP9999
UHP9999
It has 6 times the specific stiffness of steel. Beryllium has a very high melting point and it maintains useful mechanical properties up to much higher temperatures than most other metals, yet it is also prized for its excellent cryogenic properties. Beryllium combines high thermal conductivity with the highest specific heat of any metal for superior thermal diffusivity, making it extremely useful for dissipating thermal transients. Beryllium has excellent damping characteristics. It is a low Z material, with the highest x-ray transparency of any engineering material. This fascinating metal has an extensive heritage in space structures, airborne, earth- and space-based optics, and the semiconductor, medical and nuclear industries. Designers continue to specify beryllium due to its unmatched capabilities for medical, aerospace, defense, information technology, scientific, nuclear and other applications.

It has 6 times the specific stiffness of steel. Beryllium has a very high melting point and it maintains useful mechanical properties up to much higher temperatures than most other metals, yet it is also prized for its excellent cryogenic properties.

Beryllium combines high thermal conductivity with the highest specific heat of any metal for superior thermal diffusivity, making it extremely useful for dissipating thermal transients. Beryllium has excellent damping characteristics. It is a low Z material, with the highest x-ray transparency of any engineering material.

This fascinating metal has an extensive heritage in space structures, airborne, earth- and space-based optics, and the semiconductor, medical and nuclear industries. Designers continue to specify beryllium due to its unmatched capabilities for medical, aerospace, defense, information technology, scientific, nuclear and other applications.

Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Name UHP9999
Type Beryllium; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Metal Bars & Metal Rods - 684377 - RS Components, Ltd.
Specs
Type Copper
Shape / Form Bar Stock
Width / OD 0.7874 inch (20 mm)
View Details
Resistance Alloy - MANGANIN® - Isabellenhutte USA
Specs
Type Magnesium; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Annealed; Enameled
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details