Materion Corporation Pure Beryllium O-30-H

Description
Materion Brush Beryllium & Composites O-30H is an optical grade of beryllium that is 99% beryllium, and no more than 0.5% oxide. O-30H has the highest isotropy of thermal and mechanical properties of any grade of beryllium, and is ideally suited for cryogenic applications. Produced through the consolidation of beryllium powder by hot isostatic pressing, O-30H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush Beryllium & Composites for additional information or assistance with your design needs O-30H is well-suited for: Low scatter optics Cryogenic optical substrates High thermal isotropy Optical benches Metering rods
Description
Materion Brush Beryllium & Composites O-30H is an optical grade of beryllium that is 99% beryllium, and no more than 0.5% oxide. O-30H has the highest isotropy of thermal and mechanical properties of any grade of beryllium, and is ideally suited for cryogenic applications. Produced through the consolidation of beryllium powder by hot isostatic pressing, O-30H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush Beryllium & Composites for additional information or assistance with your design needs O-30H is well-suited for: Low scatter optics Cryogenic optical substrates High thermal isotropy Optical benches Metering rods

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Pure Beryllium
O-30-H
Pure Beryllium O-30-H
Materion Brush Beryllium & Composites O-30H is an optical grade of beryllium that is 99% beryllium, and no more than 0.5% oxide. O-30H has the highest isotropy of thermal and mechanical properties of any grade of beryllium, and is ideally suited for cryogenic applications. Produced through the consolidation of beryllium powder by hot isostatic pressing, O-30H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush Beryllium & Composites for additional information or assistance with your design needs O-30H is well-suited for: Low scatter optics Cryogenic optical substrates High thermal isotropy Optical benches Metering rods

Materion Brush Beryllium & Composites O-30H is an optical grade of beryllium that is 99% beryllium, and no more than 0.5% oxide. O-30H has the highest isotropy of thermal and mechanical properties of any grade of beryllium, and is ideally suited for cryogenic applications.

Produced through the consolidation of beryllium powder by hot isostatic pressing, O-30H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush Beryllium & Composites for additional information or assistance with your design needs

O-30H is well-suited for:

  • Low scatter optics
  • Cryogenic optical substrates
  • High thermal isotropy
  • Optical benches
  • Metering rods
Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Number O-30-H
Product Name Pure Beryllium
Type Beryllium; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
Resistance Alloy - Alloy 90 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
 - Monel® K500 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
View Details