Materion Corporation Pure Beryllium I-220H

Description
A high strength, moderate ductility material, Materion Brush Beryllium & Composites’ I-220H is an instrument grade beryllium that has been developed for applications in which a high micro-yield is required. Consisting of a minimum 98% beryllium, I-220H is produced through the consolidation of beryllium powder by hot isostatic pressing. I-220H is useful for structural, instrumental and optical applications, and those requiring high resistance to plastic deformation at low stress levels. In fact, I-220H is used as a telescope support on space exploration satellites. I-220H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush Beryllium & Composites for additional information or assistance with your design needs I-220H offers the best combination of high tensile strength, ductility and micro-yield strength of any grade of beryllium. I-220H’s micro-yield strength (amount of stress that produces one micro-inch of permanent strain) is typically 14 ksi.
Description
A high strength, moderate ductility material, Materion Brush Beryllium & Composites’ I-220H is an instrument grade beryllium that has been developed for applications in which a high micro-yield is required. Consisting of a minimum 98% beryllium, I-220H is produced through the consolidation of beryllium powder by hot isostatic pressing. I-220H is useful for structural, instrumental and optical applications, and those requiring high resistance to plastic deformation at low stress levels. In fact, I-220H is used as a telescope support on space exploration satellites. I-220H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush Beryllium & Composites for additional information or assistance with your design needs I-220H offers the best combination of high tensile strength, ductility and micro-yield strength of any grade of beryllium. I-220H’s micro-yield strength (amount of stress that produces one micro-inch of permanent strain) is typically 14 ksi.

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Pure Beryllium
I-220H
Pure Beryllium I-220H
A high strength, moderate ductility material, Materion Brush Beryllium & Composites’ I-220H is an instrument grade beryllium that has been developed for applications in which a high micro-yield is required. Consisting of a minimum 98% beryllium, I-220H is produced through the consolidation of beryllium powder by hot isostatic pressing. I-220H is useful for structural, instrumental and optical applications, and those requiring high resistance to plastic deformation at low stress levels. In fact, I-220H is used as a telescope support on space exploration satellites. I-220H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush Beryllium & Composites for additional information or assistance with your design needs I-220H offers the best combination of high tensile strength, ductility and micro-yield strength of any grade of beryllium. I-220H’s micro-yield strength (amount of stress that produces one micro-inch of permanent strain) is typically 14 ksi.

A high strength, moderate ductility material, Materion Brush Beryllium & Composites’ I-220H is an instrument grade beryllium that has been developed for applications in which a high micro-yield is required. Consisting of a minimum 98% beryllium, I-220H is produced through the consolidation of beryllium powder by hot isostatic pressing.

I-220H is useful for structural, instrumental and optical applications, and those requiring high resistance to plastic deformation at low stress levels. In fact, I-220H is used as a telescope support on space exploration satellites.

I-220H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush Beryllium & Composites for additional information or assistance with your design needs

I-220H offers the best combination of high tensile strength, ductility and micro-yield strength of any grade of beryllium. I-220H’s micro-yield strength (amount of stress that produces one micro-inch of permanent strain) is typically 14 ksi.

Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Metal Shapes and Stock
Product Number I-220H
Product Name Pure Beryllium
Type Beryllium; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NICKELIN-W - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
Custom Roll Formed Construction Parts -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Lead Lined Drywall -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details