Mastervolt USA, Inc. Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger, 40A 83304002

Description
A secondary battery on board requires a dedicated charging solution. The Charge Mate Pro makes it possible to distribute the charger or alternator current effectively between two battery banks such as a starter and a service battery. The Charge Mate Pro connects both batteries during charging and keeps them isolated when discharging. This significantly reduces the risk of a flat starter battery for example. The Charge Mate Pro offers an additional advantage over mechanical charge relays, by limiting the charge current to the second battery. The primary battery, like a starter battery, is therefore charged with priority. The return current is automatically blocked even when the secondary battery has a higher voltage. An emergency start function is possible by connecting an optional bypass switch to the Charge Master Pro. Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger Category: Battery Chargers Manufacturer: Mastervolt Electronic charge coupling with very low voltage drop Makes effective dual charging possible Suitable for all battery types, including Lithium Ion Charge current secondary battery limited to 40A High system reliability by prioritized charging of the main battery Unidirectional which blocks return current under all circumstances Prevents power dips of the onboard electrical network Suitable for all kinds of chargers and alternators Monitoring with LED status indication IP65 electronics in a corrosion resistant casing with aluminum heat sinks Fast and easy installation Number of battery outlets: 2 Remote Switch Functions: On, Off, Auto and Start Assist
Request a Quote Datasheet
Description
A secondary battery on board requires a dedicated charging solution. The Charge Mate Pro makes it possible to distribute the charger or alternator current effectively between two battery banks such as a starter and a service battery. The Charge Mate Pro connects both batteries during charging and keeps them isolated when discharging. This significantly reduces the risk of a flat starter battery for example. The Charge Mate Pro offers an additional advantage over mechanical charge relays, by limiting the charge current to the second battery. The primary battery, like a starter battery, is therefore charged with priority. The return current is automatically blocked even when the secondary battery has a higher voltage. An emergency start function is possible by connecting an optional bypass switch to the Charge Master Pro. Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger Category: Battery Chargers Manufacturer: Mastervolt Electronic charge coupling with very low voltage drop Makes effective dual charging possible Suitable for all battery types, including Lithium Ion Charge current secondary battery limited to 40A High system reliability by prioritized charging of the main battery Unidirectional which blocks return current under all circumstances Prevents power dips of the onboard electrical network Suitable for all kinds of chargers and alternators Monitoring with LED status indication IP65 electronics in a corrosion resistant casing with aluminum heat sinks Fast and easy installation Number of battery outlets: 2 Remote Switch Functions: On, Off, Auto and Start Assist
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger, 40A - 78086 - Waytek, Inc.
Chanhassen, MN, United States
Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger, 40A
78086
Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger, 40A 78086
A secondary battery on board requires a dedicated charging solution. The Charge Mate Pro makes it possible to distribute the charger or alternator current effectively between two battery banks such as a starter and a service battery. The Charge Mate Pro connects both batteries during charging and keeps them isolated when discharging. This significantly reduces the risk of a flat starter battery for example. The Charge Mate Pro offers an additional advantage over mechanical charge relays, by limiting the charge current to the second battery. The primary battery, like a starter battery, is therefore charged with priority. The return current is automatically blocked even when the secondary battery has a higher voltage. An emergency start function is possible by connecting an optional bypass switch to the Charge Master Pro. Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger Category: Battery Chargers Manufacturer: Mastervolt Electronic charge coupling with very low voltage drop Makes effective dual charging possible Suitable for all battery types, including Lithium Ion Charge current secondary battery limited to 40A High system reliability by prioritized charging of the main battery Unidirectional which blocks return current under all circumstances Prevents power dips of the onboard electrical network Suitable for all kinds of chargers and alternators Monitoring with LED status indication IP65 electronics in a corrosion resistant casing with aluminum heat sinks Fast and easy installation Number of battery outlets: 2 Remote Switch Functions: On, Off, Auto and Start Assist

A secondary battery on board requires a dedicated charging solution. The Charge Mate Pro makes it possible to distribute the charger or alternator current effectively between two battery banks such as a starter and a service battery. The Charge Mate Pro connects both batteries during charging and keeps them isolated when discharging. This significantly reduces the risk of a flat starter battery for example.

The Charge Mate Pro offers an additional advantage over mechanical charge relays, by limiting the charge current to the second battery. The primary battery, like a starter battery, is therefore charged with priority. The return current is automatically blocked even when the secondary battery has a higher voltage. An emergency start function is possible by connecting an optional bypass switch to the Charge Master Pro.

  • Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger
  • Category: Battery Chargers
  • Manufacturer: Mastervolt
  • Electronic charge coupling with very low voltage drop
  • Makes effective dual charging possible
  • Suitable for all battery types, including Lithium Ion
  • Charge current secondary battery limited to 40A
  • High system reliability by prioritized charging of the main battery
  • Unidirectional which blocks return current under all circumstances
  • Prevents power dips of the onboard electrical network
  • Suitable for all kinds of chargers and alternators
  • Monitoring with LED status indication
  • IP65 electronics in a corrosion resistant casing with aluminum heat sinks
  • Fast and easy installation
  • Number of battery outlets: 2
  • Remote Switch Functions: On, Off, Auto and Start Assist
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 78086
Product Name Mastervolt 83304002 Charge Mate Pro 40 Automatic Dual Battery Charger, 40A
Input Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micropower ST30 48/60 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Battery Chargers - 549283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 12.0 volts
View Details