Masterdrive Shaft Coupling L090-1-1/8

Description
JAW COUPLING HUB, HUB TYPE: SHAFT, BORE: 1/8, KEYSEAT: 1/4X1/18, HUB DIAMETER: 2.125, MATERIAL: CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, HUB TYPE: SHAFT, BORE: 1/8, KEYSEAT: 1/4X1/18, HUB DIAMETER: 2.125, MATERIAL: CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 217456733 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
217456733
Shaft Coupling 217456733
JAW COUPLING HUB, HUB TYPE: SHAFT, BORE: 1/8, KEYSEAT: 1/4X1/18, HUB DIAMETER: 2.125, MATERIAL: CAST IRON. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, HUB TYPE: SHAFT, BORE: 1/8, KEYSEAT: 1/4X1/18, HUB DIAMETER: 2.125, MATERIAL: CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 217456733
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
3mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM030040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
O.D. 0.4331 inch (11 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details