Master Pneumatic-Detroit, Inc. Pneumatic Filter E100

Description
EXTERNAL DRAIN, HYDROJECTOR, 1/8INCH NPT, 300GPM DISCHARGE RATE, 100PSIG. FREE 2 YEAR RADWELL WARRANTY
Description
EXTERNAL DRAIN, HYDROJECTOR, 1/8INCH NPT, 300GPM DISCHARGE RATE, 100PSIG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 73898753 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
73898753
Pneumatic Filter 73898753
EXTERNAL DRAIN, HYDROJECTOR, 1/8INCH NPT, 300GPM DISCHARGE RATE, 100PSIG. FREE 2 YEAR RADWELL WARRANTY

EXTERNAL DRAIN, HYDROJECTOR, 1/8INCH NPT, 300GPM DISCHARGE RATE, 100PSIG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 73898753
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 30PPI - 09450-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
HVAC Air Filters - 7302889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 574 SCFM (975 m³/hr)
View Details