Master Bond, Inc. Two component epoxy system EP62-1HTND

Description
Master Bond EP62-1HTND is a two component epoxy system featuring superior temperature resistance and unsurpassed chemical resistance, especially to acids, with a long working life at ambient temperature. Paste consistency Long open time at room temperature Cures at moderately elevated temperatures Superb physical strength profile The mix ratio is a forgiving 100 to 5 by weight. Upon mixing, it has a non-drip paste consistency with no flow, and the working life of 100 grams is 12-24 hours at room temperature. There are two cure schedule options, both requiring the addition of heat: 60-70 minutes at 176-212°F [80-100°C], or 20-30 minutes at 257°F [125°C]. To obtain optimum properties, post curing at 212-302°F [100-150°C] for 3-5 hours is recommended. When cured using the optimum schedule, EP62-1HTND displays robust temperature resistance with a glass transition temperature ranging from 145-155°C. It offers excellent resistance to a wide range of aggressive chemicals-particular ly acids, as well as many bases and solvents-even at elevated temperatures. Mix ratio: 100 to 5 by weight Working life: 12-24 hours at room temperature (100 gram mass) Cure schedule: 60-70 minutes at 176-212°F [80-100°C], or 20-30 minutes at 257°F [125°C] Recommended post cure: 212-302°F [100-150°C] for 3-5 hours Glass transition temperature: 145-155°C (optimum cure schedule) Service temperature range: -60°F to +450°F Electrically insulating Color: Part A translucent, Part B dark brown EP62-1HTND is well suited for many rigorous applications in aerospace, electronic and specialty OEM, among other industries, especially where high temperature resistance and the ability to withstand hostile chemicals is needed.
Request a Quote
Description
Master Bond EP62-1HTND is a two component epoxy system featuring superior temperature resistance and unsurpassed chemical resistance, especially to acids, with a long working life at ambient temperature. Paste consistency Long open time at room temperature Cures at moderately elevated temperatures Superb physical strength profile The mix ratio is a forgiving 100 to 5 by weight. Upon mixing, it has a non-drip paste consistency with no flow, and the working life of 100 grams is 12-24 hours at room temperature. There are two cure schedule options, both requiring the addition of heat: 60-70 minutes at 176-212°F [80-100°C], or 20-30 minutes at 257°F [125°C]. To obtain optimum properties, post curing at 212-302°F [100-150°C] for 3-5 hours is recommended. When cured using the optimum schedule, EP62-1HTND displays robust temperature resistance with a glass transition temperature ranging from 145-155°C. It offers excellent resistance to a wide range of aggressive chemicals-particular ly acids, as well as many bases and solvents-even at elevated temperatures. Mix ratio: 100 to 5 by weight Working life: 12-24 hours at room temperature (100 gram mass) Cure schedule: 60-70 minutes at 176-212°F [80-100°C], or 20-30 minutes at 257°F [125°C] Recommended post cure: 212-302°F [100-150°C] for 3-5 hours Glass transition temperature: 145-155°C (optimum cure schedule) Service temperature range: -60°F to +450°F Electrically insulating Color: Part A translucent, Part B dark brown EP62-1HTND is well suited for many rigorous applications in aerospace, electronic and specialty OEM, among other industries, especially where high temperature resistance and the ability to withstand hostile chemicals is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two component epoxy system - EP62-1HTND - Master Bond, Inc.
Hackensack, NJ, USA
Two component epoxy system
EP62-1HTND
Two component epoxy system EP62-1HTND
Master Bond EP62-1HTND is a two component epoxy system featuring superior temperature resistance and unsurpassed chemical resistance, especially to acids, with a long working life at ambient temperature. Paste consistency Long open time at room temperature Cures at moderately elevated temperatures Superb physical strength profile The mix ratio is a forgiving 100 to 5 by weight. Upon mixing, it has a non-drip paste consistency with no flow, and the working life of 100 grams is 12-24 hours at room temperature. There are two cure schedule options, both requiring the addition of heat: 60-70 minutes at 176-212°F [80-100°C], or 20-30 minutes at 257°F [125°C]. To obtain optimum properties, post curing at 212-302°F [100-150°C] for 3-5 hours is recommended. When cured using the optimum schedule, EP62-1HTND displays robust temperature resistance with a glass transition temperature ranging from 145-155°C. It offers excellent resistance to a wide range of aggressive chemicals-particular ly acids, as well as many bases and solvents-even at elevated temperatures. Mix ratio: 100 to 5 by weight Working life: 12-24 hours at room temperature (100 gram mass) Cure schedule: 60-70 minutes at 176-212°F [80-100°C], or 20-30 minutes at 257°F [125°C] Recommended post cure: 212-302°F [100-150°C] for 3-5 hours Glass transition temperature: 145-155°C (optimum cure schedule) Service temperature range: -60°F to +450°F Electrically insulating Color: Part A translucent, Part B dark brown EP62-1HTND is well suited for many rigorous applications in aerospace, electronic and specialty OEM, among other industries, especially where high temperature resistance and the ability to withstand hostile chemicals is needed.

Master Bond EP62-1HTND is a two component epoxy system featuring superior temperature resistance and unsurpassed chemical resistance, especially to acids, with a long working life at ambient temperature.

  • Paste consistency
  • Long open time at room temperature
  • Cures at moderately elevated temperatures
  • Superb physical strength profile

The mix ratio is a forgiving 100 to 5 by weight. Upon mixing, it has a non-drip paste consistency with no flow, and the working life of 100 grams is 12-24 hours at room temperature.

There are two cure schedule options, both requiring the addition of heat: 60-70 minutes at 176-212°F [80-100°C], or 20-30 minutes at 257°F [125°C]. To obtain optimum properties, post curing at 212-302°F [100-150°C] for 3-5 hours is recommended. When cured using the optimum schedule, EP62-1HTND displays robust temperature resistance with a glass transition temperature ranging from 145-155°C. It offers excellent resistance to a wide range of aggressive chemicals-particularly acids, as well as many bases and solvents-even at elevated temperatures.

  • Mix ratio: 100 to 5 by weight
  • Working life: 12-24 hours at room temperature (100 gram mass)
  • Cure schedule: 60-70 minutes at 176-212°F [80-100°C], or 20-30 minutes at 257°F [125°C]
  • Recommended post cure: 212-302°F [100-150°C] for 3-5 hours
  • Glass transition temperature: 145-155°C (optimum cure schedule)
  • Service temperature range: -60°F to +450°F
  • Electrically insulating
  • Color: Part A translucent, Part B dark brown

EP62-1HTND is well suited for many rigorous applications in aerospace, electronic and specialty OEM, among other industries, especially where high temperature resistance and the ability to withstand hostile chemicals is needed.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP62-1HTND
Product Name Two component epoxy system
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Chemical System Epoxy
Features High Dielectric
Unlock Full Specs
to access all available technical data