EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. It is non-metallic system designed for heat sensitive electronic applications where high levels of conductivity are desired.
| Master Bond, Inc. | |
|---|---|
| Product Category | Insulating Varnishes and Impregnating Resins |
| Product Number | EP5G-80 |
| Product Name | One Component, Graphite Filled Epoxy Features Electrical and Thermal Conductivity |
| Substrate Compatibility | Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer |
| Form / Shape | Grease, Paste |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Photonics; Semiconductors, IC's |
| Chemical System | Epoxy |
| Cure / Technology | Thermoset |