Master Bond, Inc. Low Viscosity, Two Component Epoxy EP21LV

Description
Master Bond Polymer System EP21LV is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21LV has the unique characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part A (e.g. 2:1 mix ratio) gives a more rigid cure (enhanced machinability) while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure (greater impact resistance). The EP21LV produces high strength, durable bonds which hold up well to thermal cycling and resists many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -65°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21LV is an outstanding electrical insulator. This, coupled with its low viscosity, makes it an excellent encapsulating and potting epoxy. As a Class VI epoxy, EP21LV has a wide range of uses as an adhesive, sealant or coating in the medical industry. In addition, it meets FDA requirements for food compatibility. EP21LV contains no solvents or diluents. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available.
Request a Quote
Description
Master Bond Polymer System EP21LV is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21LV has the unique characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part A (e.g. 2:1 mix ratio) gives a more rigid cure (enhanced machinability) while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure (greater impact resistance). The EP21LV produces high strength, durable bonds which hold up well to thermal cycling and resists many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -65°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21LV is an outstanding electrical insulator. This, coupled with its low viscosity, makes it an excellent encapsulating and potting epoxy. As a Class VI epoxy, EP21LV has a wide range of uses as an adhesive, sealant or coating in the medical industry. In addition, it meets FDA requirements for food compatibility. EP21LV contains no solvents or diluents. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Viscosity, Two Component Epoxy - EP21LV - Master Bond, Inc.
Hackensack, NJ, USA
Low Viscosity, Two Component Epoxy
EP21LV
Low Viscosity, Two Component Epoxy EP21LV
Master Bond Polymer System EP21LV is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21LV has the unique characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part A (e.g. 2:1 mix ratio) gives a more rigid cure (enhanced machinability) while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure (greater impact resistance). The EP21LV produces high strength, durable bonds which hold up well to thermal cycling and resists many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -65°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21LV is an outstanding electrical insulator. This, coupled with its low viscosity, makes it an excellent encapsulating and potting epoxy. As a Class VI epoxy, EP21LV has a wide range of uses as an adhesive, sealant or coating in the medical industry. In addition, it meets FDA requirements for food compatibility. EP21LV contains no solvents or diluents. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available.

Master Bond Polymer System EP21LV is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21LV has the unique characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part A (e.g. 2:1 mix ratio) gives a more rigid cure (enhanced machinability) while adding more B part (e.g. 1:2 mix ratio) gives a more forgiving cure (greater impact resistance). The EP21LV produces high strength, durable bonds which hold up well to thermal cycling and resists many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -65°F to +250°F. It bonds well to a variety of substrates including metals, glass, ceramics, wood, rubbers, and many plastics. Once cured, EP21LV is an outstanding electrical insulator. This, coupled with its low viscosity, makes it an excellent encapsulating and potting epoxy. As a Class VI epoxy, EP21LV has a wide range of uses as an adhesive, sealant or coating in the medical industry. In addition, it meets FDA requirements for food compatibility. EP21LV contains no solvents or diluents. While the standard color of the cured material is amber-clear, a wide variety of additional color choices are also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21LV
Product Name Low Viscosity, Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Features Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

USP Class VI Two Component Epoxy Resin System - EP62-1Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic
View Details
One Part, Toughened Epoxy for Specialty Dam-and-Fill Encapsulation - Supreme 3HTND-2DM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Fast Curing, Thermal Cycling Resistant Epoxy Adhesive - EP51M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Nickel Filled Electrically Conductive Epoxy System - EP76M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details